Leuze Electronic, Inc. Through-beam sensor – receiver Leuze LE23/4X-M8 - 50138493 50138493

Description
The through-beam sensor – receiver LE23/4X-M8 - 50138493 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. It has a digital output with light switching, has an operational range of 0–8 m and a limit range of max. 10 m. The Through-beam sensor – receiver LE23/4x-M8 - 50138493 switches with a frequency of 500 Hz. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also allow for use in harsh industrial environments. Connects via an M8 plug connection.
Datasheet
Description
The through-beam sensor – receiver LE23/4X-M8 - 50138493 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. It has a digital output with light switching, has an operational range of 0–8 m and a limit range of max. 10 m. The Through-beam sensor – receiver LE23/4x-M8 - 50138493 switches with a frequency of 500 Hz. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also allow for use in harsh industrial environments. Connects via an M8 plug connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor – receiver Leuze LE23/4X-M8 - 50138493 -  - Automation24, Inc.
King of Prussia, PA, United States
Through-beam sensor – receiver Leuze LE23/4X-M8 - 50138493
Through-beam sensor – receiver Leuze LE23/4X-M8 - 50138493
The through-beam sensor – receiver LE23/4X-M8 - 50138493 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. It has a digital output with light switching, has an operational range of 0–8 m and a limit range of max. 10 m. The Through-beam sensor – receiver LE23/4x-M8 - 50138493 switches with a frequency of 500 Hz. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also allow for use in harsh industrial environments. Connects via an M8 plug connection.

The through-beam sensor – receiver LE23/4X-M8 - 50138493 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. It has a digital output with light switching, has an operational range of 0–8 m and a limit range of max. 10 m. The Through-beam sensor – receiver LE23/4x-M8 - 50138493 switches with a frequency of 500 Hz. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also allow for use in harsh industrial environments. Connects via an M8 plug connection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Photoelectric Sensors
Product Name Through-beam sensor – receiver Leuze LE23/4X-M8 - 50138493
Body Shape Rectangular
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Through Beam
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel DC Photoelectric Sensor - S4082 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric - 135730114 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
Photoelectric, Industrial - 1882-1042084-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details