Leuze LE46C/4P-M12 Photoelectric Sensor
The Through-beam sensor – receiver LE46C.1/4P-M12 - 50127033 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. It has two digital outputs (OUT 1: light switching PNP/OUT 2: dark switching PNP), has an operational range of 0.5–120 m and a limit range of max. 150 m. The Through-beam sensor – receiver LE46C/4P-M12 - 50127033 switches with a frequency of 500 Hz. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also allow for use in harsh industrial environments. Connects via an M12 plug connection.
| RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 616384 | |
| Product Name | Photoelectric Sensors | Through-beam sensor – receiver Leuze LE46C/4P-M12 - 50127033 |
| Body Shape | Rectangular; Other; Rectangular | Rectangular |
| Operating Temperature | -40 F (-40 C) | -40 to 140 F (-40 to 60 C) |
| Optical Technology Type | Through Beam | Through Beam |
| Power Requirements | DC Powered | DC Powered |