The diffuse reflection sensor 950811190 - S100-PR-5-C00-PK from Datalogic has a maximum range of 300 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. It is particularly characterised by its high insensitivity to extraneous light, which allows it to be used even with fluorescent and stroboscopic light. The PNP-switching diffuse reflection sensor 950811190 - S100-PR-5-C00-PK is connected via a 4-pole M8 connector and is ideal for position detection in factory automation as well as packaging and conveyor technology, especially for detecting opaque objects.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Diffuse reflection sensor Datalogic 950811190 - S100-PR-5-C00-PK |
| Body Shape | Rectangular |
| Operation Distance | 0.0394 to 11.81 inch (1 to 300 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Diffuse |