Microsonic Inc. Ultrasonic sensor microsonic lcs+600/F/A lcs+600/F/A

Description
The lcs+600/F/A square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and a push-pull switching output that is programmable as NCC or NOC, has an operating range of 600-6,000 mm. By using the programming buttons, the lcs+600/F/A ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.
Datasheet
Description
The lcs+600/F/A square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and a push-pull switching output that is programmable as NCC or NOC, has an operating range of 600-6,000 mm. By using the programming buttons, the lcs+600/F/A ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic lcs+600/F/A -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic lcs+600/F/A
Ultrasonic sensor microsonic lcs+600/F/A
The lcs+600/F/A square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and a push-pull switching output that is programmable as NCC or NOC, has an operating range of 600-6,000 mm. By using the programming buttons, the lcs+600/F/A ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

The lcs+600/F/A square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and a push-pull switching output that is programmable as NCC or NOC, has an operating range of 600-6,000 mm. By using the programming buttons, the lcs+600/F/A ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Proximity Sensors
Product Name Ultrasonic sensor microsonic lcs+600/F/A
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular
Switching Frequency 0.0030 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002612-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093368 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details