The receiver of the FQID/BP-0E M18 through-beam sensor from M.D. Micro Detectors has a plastic housing with IP67 protection, providing a cost-effective alternative to stainless steel models. The receiver of the FQID/BP-0E through-beam sensor has NO and NC contacts and a range of 20 m and can be set precisely for the respective application using a potentiometer. With the help of the optional accessories, installation is time and cost saving. The receiver of the FQID/BP-0E through-beam sensor with M12 connector in combination with the suitable sender is the ideal solution in conveyor and handling technology.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Through-beam sensor-receiver M.D. Micro Detectors FQIZ/BP-0E |
| Body Shape | Cylindrical; Threaded Barrel |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |