Leuze Electronic, Inc. Photoelectric Sensors 50129375

Description
Diffuse sensor with background suppressi
Request a Quote Datasheet
Description
Diffuse sensor with background suppressi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 2858230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
2858230
Photoelectric Sensors 2858230
Diffuse sensor with background suppressi

Diffuse sensor with background suppressi

Supplier's Site
Photoelectric Sensors - 616334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
616334
Photoelectric Sensors 616334
Taster Hintergrundausblendu ng 50129375

Taster Hintergrundausblendung 50129375

Supplier's Site
Reflection light scanner Leuze HT3C/4P-M8 - 50129375 -  - Automation24, Inc.
King of Prussia, PA, United States
Reflection light scanner Leuze HT3C/4P-M8 - 50129375
Reflection light scanner Leuze HT3C/4P-M8 - 50129375
Reflection light scanner HT3C/4P-M8 - 50129375 from Leuze with background suppression is ideal for position feedback in packaging and material technology, as well as for factory automation. It has two digital outputs (OUT 1: light switching (PNP), OUT 2: dark switching (PNP)), a switching frequency of 1,000 Hz and features a red LED light source. The reflection light scanner HT3C/4P-M8 - 50129375 offers an operational range of 0.005–0.45 m and a range limit of max. 0.45 m. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also allow for use in harsh industrial environments. Connects via a 4-pin M8 plug connection.

Reflection light scanner HT3C/4P-M8 - 50129375 from Leuze with background suppression is ideal for position feedback in packaging and material technology, as well as for factory automation. It has two digital outputs (OUT 1: light switching (PNP), OUT 2: dark switching (PNP)), a switching frequency of 1,000 Hz and features a red LED light source. The reflection light scanner HT3C/4P-M8 - 50129375 offers an operational range of 0.005–0.45 m and a range limit of max. 0.45 m. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also allow for use in harsh industrial environments. Connects via a 4-pin M8 plug connection.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2858230 616334
Product Name Photoelectric Sensors Photoelectric Sensors Reflection light scanner Leuze HT3C/4P-M8 - 50129375
Body Shape Rectangular; Other; Block Rectangular; Other; Rectangular Rectangular
Operating Temperature -40 F (-40 C) -40 F (-40 C) -40 to 140 F (-40 to 60 C)
Optical Technology Type Diffuse Diffuse
Power Requirements DC Powered DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

electrically adjustable BGS sensor with Multi Pixel Technology - E3ZT-BGS300 - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Optical Technology Type Diffuse; Adjustable Field Background Suppression
View Details
Cylindrical Style Photoelectric Sensor - 42CSS-E1EZB1-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 787 inch (20000 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Aratas America LLC
Specs
Operation Distance 0.1378 inch (3.5 mm)
View Details
2 suppliers