The through-beam sensor – receiver LE3CL1.1/6G-M8 - 50137201 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. It has two digital outputs with light and dark switching, has an operational range of 0–5 m and a limit range of max. 10 m. The Through-beam sensor – receiver LE3CL1.1/6G-M8 – 50137201 is set with a switching frequency of 3,000 Hz via 270° potentiometer. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also allow for use in harsh industrial environments. Connects via an M8 plug connection.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Laser through-beam sensor – receiver Leuze LE3CL1.1/6G-M8 - 50137201 |
| Body Shape | Rectangular |
| Operation Distance | 0.0 to 197 inch (0.0 to 5000 mm) |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |
| Optical Technology Type | Through Beam |