The diffuse reflection sensor 950811210 - S100-PR-5-C10-PK from Datalogic has a maximum range of 500 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. It is particularly characterised by its high insensitivity to extraneous light, which allows it to be used even with fluorescent and stroboscopic light. The PNP-switching diffuse reflection sensor 950811210 - S100-PR-5-C10-PK is connected via a 4-pole M8 connector and is ideal for position detection in factory automation as well as packaging and conveyor technology, especially for detecting opaque objects.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Diffuse reflection sensor Datalogic 950811210 - S100-PR-5-C10-PK |
| Body Shape | Rectangular |
| Operation Distance | 0.0 to 19.69 inch (0.0 to 500 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Diffuse |