The FQI7/BP-0E diffuse reflection sensor from M.D. Micro Detectors with plastic housing in size M18 and protection rating IP67 provides a cost-effective alternative to the stainless steel models. The FQI7/BP-0E diffuse reflection sensor has NO and NC contacts as well as a range of 400 mm. The range can be set precisely for each application via a potentiometer. With the help of the optional accessories, installation is time and cost saving. The FQI7/BP-0E diffuse reflection sensor with M12 connector is the ideal solution in conveyor and handling technology.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Diffuse reflection sensor M.D. Micro Detectors FQI7/BP-0E |
| Body Shape | Cylindrical; Threaded Barrel |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |