The diffuse reflection sensor 950811090 - S100-PR-2-D00-PK from Datalogic with fixed focus has a range of 70 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. The PNP-switching diffuse reflection sensor 950811090 - S100-PR-2-D00-PK is connected via a 2 m cable and is ideal for position detection in factory automation as well as packaging and conveyor technology, especially for detecting opaque objects.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Diffuse reflection sensor Datalogic 950811090 - S100-PR-2-D00-PK |
| Body Shape | Rectangular |
| Operation Distance | 2.76 inch (70 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Diffuse |