Leuze LS3C/XX-M8 Photoelectric Sensor
The through-beam photoelectric sensor – transmitter LS3C/XX-M8 - 50137171 from Leuze, in combination with the corresponding receiver, provides position feedback in factory automation, as well as in packaging and materials technology and features a red LED light source. It has an operational range of 0.05–8.5 m and a limit range of max. 10 m. The IP67/IP69K protection rating and operation of the through-beam photoelectric sensor transmitter LS3C/XX-M8 - 50137171 being possible at an operating temperature of -40 to 60 °C also allow for use in harsh industrial environments. Connects via an M8 plug connection.
| RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 616373 | |
| Product Name | Photoelectric Sensors | Through-beam photoelectric sensor – transmitter Leuze LS3C/XX-M8 - 50137171 |
| Body Shape | Rectangular; Other; Rectangular | Rectangular |
| Operating Temperature | -40 F (-40 C) | -40 to 140 F (-40 to 60 C) |
| Optical Technology Type | Through Beam | Through Beam |