The retro-reflective scanner 950811270 - S100-PR-5-M00-PH from Datalogic has a maximum range of 150 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. It offers the possibility of detection with background suppression at a range of 30...100 mm. The PNP-switching diffuse reflection sensor 950811270 - S100-PR-5-M00-PH is connected via a 4-pole M8 connector and is ideal for position detection in factory automation as well as packaging and conveyor technology.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Diffuse reflection sensor Datalogic 950811270 - S100-PR-5-M00-PH |
| Body Shape | Rectangular |
| Operation Distance | 0.0 to 5.91 inch (0.0 to 150 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Diffuse |