The retro-reflective sensor 950811290 - S100-PR-2-B10-PK from Datalogic has a maximum range of 6 m as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. The PNP-switching retro-reflective sensor 950811290 - S100-PR-2-B10-PK is connected via a 2 m cable and is ideal for position detection in factory automation as well as packaging and conveyor technology, especially for materials with shiny or reflective surfaces.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Retro-reflective sensor with polarizing filter Datalogic 950811290 - S100-PR-2-B10-PK |
| Body Shape | Rectangular |
| Operation Distance | 0.3937 to 236 inch (10 to 6000 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Optical Technology Type | Retroreflective |