Microsonic Inc. Ultrasonic sensor microsonic pico+15/F/A pico+15/F/A

Description
The pico+15/F/A M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating range of 20-150 mm. NC/NO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/F/A ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, and people detection.
Datasheet
Description
The pico+15/F/A M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating range of 20-150 mm. NC/NO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/F/A ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, and people detection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic pico+15/F/A -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic pico+15/F/A
Ultrasonic sensor microsonic pico+15/F/A
The pico+15/F/A M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating range of 20-150 mm. NC/NO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/F/A ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, and people detection.

The pico+15/F/A M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating range of 20-150 mm. NC/NO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/F/A ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, and people detection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Proximity Sensors
Product Name Ultrasonic sensor microsonic pico+15/F/A
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1015-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093583 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details