Diffuse reflection sensor HT46CL1/4P-M12 - 50127056 from Leuze with background suppression is ideal for position feedback in packaging and material technology, as well as for factory automation. It has two digital outputs (OUT 1: light switching (PNP), OUT 2: dark switching (PNP)), a switching frequency of 250 Hz and features a red class 1 laser. The reflection light scanner HT46CL1/4P-M12 - 50127056 offers an operational range of 0.05–0.8 m and a range limit of max. 1 m. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also allow for use in harsh industrial environments. Dynamic reference sensor with Ecolab certification connects via a 4-pin M12 plug connection.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Diffuse reflection sensor Leuze HT46CL1/4P-M12 - 50127056 |
| Body Shape | Rectangular |
| Operation Distance | 1.97 to 31.5 inch (50 to 800 mm) |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |
| Optical Technology Type | Diffuse |