Microsonic Inc. Ultrasonic sensor microsonic pico+35/WK/F/A pico+35/WK/F/A

Description
The cylindrical M18 pico+35/WK/F/A ultrasonic sensor from microsonic, with an ultrasound frequency of 400 kHz and a push-pull switch output has a range of 65-350 mm. Configuration is possible using IO-Link, Teach-in via a Com input at Pin 5, or LCA-2 with LinkControl. The special 90° angled head, the high IP67 protection class and the M12 connection make the use of the pico+35/WK/F/A ultrasonic sensor possible in many industrial applications, e.g. for the positioning or presence detection of objections, and for person recognition.
Datasheet
Description
The cylindrical M18 pico+35/WK/F/A ultrasonic sensor from microsonic, with an ultrasound frequency of 400 kHz and a push-pull switch output has a range of 65-350 mm. Configuration is possible using IO-Link, Teach-in via a Com input at Pin 5, or LCA-2 with LinkControl. The special 90° angled head, the high IP67 protection class and the M12 connection make the use of the pico+35/WK/F/A ultrasonic sensor possible in many industrial applications, e.g. for the positioning or presence detection of objections, and for person recognition.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic pico+35/WK/F/A -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic pico+35/WK/F/A
Ultrasonic sensor microsonic pico+35/WK/F/A
The cylindrical M18 pico+35/WK/F/A ultrasonic sensor from microsonic, with an ultrasound frequency of 400 kHz and a push-pull switch output has a range of 65-350 mm. Configuration is possible using IO-Link, Teach-in via a Com input at Pin 5, or LCA-2 with LinkControl. The special 90° angled head, the high IP67 protection class and the M12 connection make the use of the pico+35/WK/F/A ultrasonic sensor possible in many industrial applications, e.g. for the positioning or presence detection of objections, and for person recognition.

The cylindrical M18 pico+35/WK/F/A ultrasonic sensor from microsonic, with an ultrasound frequency of 400 kHz and a push-pull switch output has a range of 65-350 mm. Configuration is possible using IO-Link, Teach-in via a Com input at Pin 5, or LCA-2 with LinkControl. The special 90° angled head, the high IP67 protection class and the M12 connection make the use of the pico+35/WK/F/A ultrasonic sensor possible in many industrial applications, e.g. for the positioning or presence detection of objections, and for person recognition.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Proximity Sensors
Product Name Ultrasonic sensor microsonic pico+35/WK/F/A
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1227LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
NAMUR Inductive Proximity Sensor - S3267 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3150 inch (8 mm)
View Details