The through-beam sensor – receiver LE15/4X-M12 - 50138588 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. It has a digital output with light switching, has an operational range of 0–25 m and a limit range of max. 30 m. The Through-beam sensor – receiver LE15/4X-M12 – 50138588 is set with a switching frequency of 500 Hz via 270° potentiometer. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also allow for use in harsh industrial environments. Connects via an M12 plug connection.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Through-beam sensor – receiver Leuze LE15/4X-M12 - 50138588 |
| Body Shape | Rectangular |
| Operation Distance | 0.0 to 984 inch (0.0 to 25000 mm) |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |
| Optical Technology Type | Through Beam |