The retroreflex sensor 951451530 - S300-PA-1-B06-RX from Datalogic operates with a voltage of 20-240 V AC/24-60 V DC and has a robust plastic housing with protection IP67, light-on/dark-on mode and a potential-free relay output. The integrated polarisation filter ensures reliable detection of reflective objects. The retro-reflective sensor 951451530 - S300-PA-1-B06-RX has a range of 0-10 m. Thanks to the temperature range of -25-5 °C and the integrated timer function of 0.6-16 s there is a variety of applications for this unit. The retro-reflective sensor 951451530 - S300-PA-1-B06-RX with terminal chamber is above all perfectly suited for door and gate monitoring applications, recognition of persons at entrance doors and for monitoring conveying and storage systems.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Datalogic 951451530 - S300-PA-1-B06-RX |
| Body Shape | Rectangular |
| Operation Distance | 394 inch (10000 mm) |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |
| Mode | Light-on; Dark-on; Light/Dark Programmable |