The reflective photoelectric sensor PRK15/PX-M12 - 50137458 from Leuze with polarization filter is the perfect solution for use in packaging and material technology. It has a digital output with light switching (PNP), a switching frequency of 500 Hz and features a red LED light source. The photoelectric sensor, in combination with a reflector TK(S) 100x100, offers a guaranteed operational range of 0.05–8 m and a range limit of max. 10 m. The IP67 protection rating and operation being possible at an operating temperature of -40 to 60 °C also allow for use of a reflective photoelectric sensor PRK15/PX-M12 - 50137458 in harsh industrial environments. Connects via a 4-pin M12 plug connection.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Retro-reflective sensor Leuze PRK15/PX-M12 - 50137458 |
| Body Shape | Rectangular |
| Operation Distance | 1.97 to 315 inch (50 to 8000 mm) |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |
| Optical Technology Type | Retroreflective |