The through-beam sensor – receiver LE25C.1/4P-M12 - 50139697 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. It has two digital outputs (OUT 1: light switching/OUT 2: dark switching), has an operational range of 0–25 m and a limit range of max. 30 m. The Through-beam sensor – receiver LE25C.1/4P-M12 – 50139697 is set with a switching frequency of 1,500 Hz via 270° potentiometer. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also allow for use in harsh industrial environments. Connects via an M12 plug connection.
| RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 783740 | |
| Product Name | Photoelectric Sensors | Through-beam sensor – receiver Leuze LE25C.1/4P-M12 - 50139697 |
| Body Shape | Rectangular; Other; Rectangular | Rectangular |
| Power Requirements | DC Powered | DC Powered |
| Operation Distance | 0.0 to 984 inch (0.0 to 25000 mm) | |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |