The mini through-beam photoelectric sensor 950811250 - S100-PR-5-FG00-PK from Datalogic includes transmitter and receiver, has a maximum sensing range of 0.1 to 12 m and offers a PNP switching output. Thanks to the clearly visible green LED, the operating voltage display is easily visible even in bright surroundings. The mini through-beam photoelectric sensor 950811250 - S100-PR-5-FG00-PK with light and dark switching is ideal for use in confined spaces in supply and handling technology. The connection is via a 4-pole M8 connector.
| Automation24, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Through beam photoelectric sensor transmitter/receiver Datalogic 950811250 - S100-PR-5-FG00-PK |
| Operation Distance | 3.94 to 472 inch (100 to 12000 mm) |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |