Leuze PRK25C/4P-M12 Photoelectric Sensor
The reflective photoelectric sensor PRK25C/4P-M12 - 50134279 from Leuze with polarization filter is the perfect solution for use in packaging and material technology. It has two digital outputs (OUT 1: light switching (PNP)/OUT 2: dark switching (PNP)), a switching frequency of 1,500 Hz and features a red LED light source. The photoelectric sensor, in combination with a reflector TK(S) 100x100, offers a guaranteed operational range of 0.05–10 m and a range limit of max. 12 m. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also allow for use in harsh industrial environments. The connection of the reflective photoelectric sensor PRK25CL/4P-M12 - 50134279 with Ecolab certification has a 4-pin M12 plug connection.
| RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 616343 | |
| Product Name | Photoelectric Sensors | Retro-reflective sensor Leuze PRK25C/4P-M12 - 50134279 |
| Body Shape | Rectangular; Other; Rectangular | Rectangular |
| Optical Technology Type | Retroreflective; Polarized Retroreflective | Retroreflective |
| Power Requirements | DC Powered | DC Powered |
| Operation Distance | 1.97 to 394 inch (50 to 10000 mm) |