Manufacturer: Infineon Technologies
Win Source Part Number: 936767-TLI49462KHTSA
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect PG-SC59-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLI49462
Categories: Sensors
Case / Package: PG-SC59-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLI4946-2K, TLI4946-2K-ND, SP000604328, TLI49462KHTSA1TR, TLI49462KHTSA1CT, TLI49462KHTSA1DKR
MAGNETIC SWITCH UNIPOLAR SC59
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 936767-TLI49462KHTSA1 | TLI49462KHTSA1 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLI49462KHTSA1 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |