Infineon TLE5014P16XUMA1 Motion Sensor
Infineon TLE5014P16XUMA1 Motion Sensor
Infineon TLE5014P16XUMA1 Motion Sensor
ANGLE SENSOR, GMR, TDSO-16; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:Angle Sensor; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; No. of Pins:16Pins; Sensor Case RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips |
| Product Number | 2186344P | 71AC0771 |
| Product Name | Motion Sensor ICs | Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon |
| Standards and Certifications | RoHS | RoHS |