MAGNETIC SWITCH LATCH SOT23-3
HALL EFFECT LATCH, 0.002T, 0.025A, SOT23; Hall Effect Type:Latching; Operate Point Typ:0.002T; Release Point Typ:-0.002T; Supply Voltage Min:3V; Supply Voltage Max:32V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips |
| Product Number | TLV49611MXTSA1 | 60AC3899 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Latch, 0.002T, 0.025A, Sot23; Hall Effect Type Infineon |
| Sensor Type | Magnetic |