XENSIV™ - TLI493D-A2B6 3D magnetic Hall sensor for any kind of industrial or consumer applications
Infineon´s TLI493D-A2B6 is designed for all kinds of sensing applications, especially in the industrial area such as multifunction knobs or white good applications. It measures the magnetic field in X, Y and Z direction. Each X-, Y- and Z-Hall probe is connected sequentially to a multiplexer, which is then connected to an Analog to Digital Converter (ADC). Optional, the temperature (default = activated) can be determined as well after the three Hall channels.
Summary of Features
3D magnetic flux density sensing of ±160mT
Programmable flux resolution down to 65µT (typ.)
X-Y angular measurement mode
Power down mode with 7nA (typ) power consumption
12-bit data resolution for each measurement direction plus 10-bit temperature sensor
Variable update frequencies and power modes (configurable during operation)
Temperature range Tj=-40 °C…105°C, supply voltage range = 2.8V…3.5V
Triggering by external µC possible via I2C protocol
Interrupt signal to indicate a valid measurement to the microcontroller
Benefits
Component reduction due to 3D magnetic measurement principle
Wide application range addressable due to high flexibility
Platform adaptability due to device configurability
Disturbance of smaller stray fields are neglectable compared to the high magnetic flux measurement range
Potential Applications
Multi function knobs
Joysticks and gimbals
Anti tampering in smart meters
White good applications (washing, dryer machines, ...)
Robotics position sensing
Applications
Cordless power tools and outdoor power equipment
DIN rail power supplies
Door control module
Residential air conditioning: Smart (IoT) and efficient cooling
Washing and drying
XENSIV™ - TLI493D-A2B6 3D magnetic Hall sensor for any kind of industrial or consumer applications
Infineon´s TLI493D-A2B6 is designed for all kinds of sensing applications, especially in the industrial area such as multifunction knobs or white good applications.
It measures the magnetic field in X, Y and Z direction. Each X-, Y- and Z-Hall probe is connected sequentially to a multiplexer, which is then connected to an Analog to Digital Converter (ADC). Optional, the temperature (default = activated) can be determined as well after the three Hall channels.
Summary of Features
- 3D magnetic flux density sensing of ±160mT
- Programmable flux resolution down to 65µT (typ.)
- X-Y angular measurement mode
- Power down mode with 7nA (typ) power consumption
- 12-bit data resolution for each measurement direction plus 10-bit temperature sensor
- Variable update frequencies and power modes (configurable during operation)
- Temperature range Tj=-40 °C…105°C, supply voltage range = 2.8V…3.5V
- Triggering by external µC possible via I2C protocol
- Interrupt signal to indicate a valid measurement to the microcontroller
Benefits
- Component reduction due to 3D magnetic measurement principle
- Wide application range addressable due to high flexibility
- Platform adaptability due to device configurability
- Disturbance of smaller stray fields are neglectable compared to the high magnetic flux measurement range
Potential Applications
- Multi function knobs
- Joysticks and gimbals
- Anti tampering in smart meters
- White good applications (washing, dryer machines, ...)
- Robotics position sensing
Applications
- Cordless power tools and outdoor power equipment
- DIN rail power supplies
- Door control module
- Residential air conditioning: Smart (IoT) and efficient cooling
- Washing and drying