Win Source Part Number: 1099728-TLE5027CXAAD
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Package: Tape & Box (TB)
Standard Package: 1,500
Technology: Magnetoresistive
Output Type: PWM
Axis: X, Y, Z
Mounting Type: Through Hole
Package / Case: 3-SSIP Module
Supplier Device Package: PG-SSO-3-92
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001586312,INFINFTL
Product Status: Obsolete
SENSOR MAGNETORESISTIVE PWM 3SIP
SENSOR MAGNETORESISTIVE PWM 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1099728-TLE5027CXAAD47AGXAMA1 | TLE5027CXAAD47AGXAMA1 | TLE5027CXAAD47AGXAMA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |