Win Source Part Number: 1375818-TLV4961-1TB
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Mfr: Infineon Technologies
Package: Bulk
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-226-3, TO-92-3 Short Body (Formed Leads)
Supplier Device Package: TO-92S
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Function: Latch, Bipolar Switch
Polarization: South Pole
Sensing Range: 3.5mT Trip, -3.5mT Release
Test Condition: 25°C
Voltage - Supply: 3V ~ 26V
Current - Supply (Max): 2.5mA
Current - Output (Max): 25mA
Output Type: Open Drain
TLV4961 - HALL SWITCH
TLV4961 - HALL SWITCH
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375818-TLV4961-1TB | TLV4961-1TB | TLV4961-1TB |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Package / Mounting | TO-226-3, TO-92-3 Short Body (Formed Leads) | Through Hole |