3M 3M 365 White Cloth Tape - 1/2 in Width x 60 yd Length - 8.3 mil Thick - 03018 70006111051

Description
3M 365 white cloth tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.
Description
3M 365 white cloth tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 365 White Cloth Tape - 1/2 in Width x 60 yd Length - 8.3 mil Thick - 03018 - 021200-03018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 365 White Cloth Tape - 1/2 in Width x 60 yd Length - 8.3 mil Thick - 03018
021200-03018
3M 365 White Cloth Tape - 1/2 in Width x 60 yd Length - 8.3 mil Thick - 03018 021200-03018
3M 365 white cloth tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

3M 365 white cloth tape comes in a 1/2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03018
Product Name 3M 365 White Cloth Tape - 1/2 in Width x 60 yd Length - 8.3 mil Thick - 03018
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
Duct Tapes - 1467414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Black
Width 1.97 inches (50 mm)
View Details
Safety WalkT Fine Texture Anti-Slip Tape - 280 Safety - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0230 inches (0.5842 mm)
View Details