3M 3M 390 Green Cloth Tape - 1 in Width x 60 yd Length - 11.7 mil Thick - 06968 70006025079

Description
3M 390 green cloth tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 48 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 11.7 mil thickness.
Description
3M 390 green cloth tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 48 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 11.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 390 Green Cloth Tape - 1 in Width x 60 yd Length - 11.7 mil Thick - 06968 - 021200-06968 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 390 Green Cloth Tape - 1 in Width x 60 yd Length - 11.7 mil Thick - 06968
021200-06968
3M 390 Green Cloth Tape - 1 in Width x 60 yd Length - 11.7 mil Thick - 06968 021200-06968
3M 390 green cloth tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 48 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 11.7 mil thickness.

3M 390 green cloth tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 48 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 11.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-06968
Product Name 3M 390 Green Cloth Tape - 1 in Width x 60 yd Length - 11.7 mil Thick - 06968
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details