Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics Black Duct Tape - 48 mm Width x 45 yd Length - 11 mil Thick - 500 48MM X 45YD BLACK 500 48MM X 45YD BLACK

Description
Polyken Berry Plastics black duct tape comes in a 48 mm width, 45 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 50 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 11 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant. This duct tape meets the following standards: LEED.
Description
Polyken Berry Plastics black duct tape comes in a 48 mm width, 45 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 50 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 11 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant. This duct tape meets the following standards: LEED.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics Black Duct Tape - 48 mm Width x 45 yd Length - 11 mil Thick - 500 48MM X 45YD BLACK - 500 48MM X 45YD BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics Black Duct Tape - 48 mm Width x 45 yd Length - 11 mil Thick - 500 48MM X 45YD BLACK
500 48MM X 45YD BLACK
Polyken Berry Plastics Black Duct Tape - 48 mm Width x 45 yd Length - 11 mil Thick - 500 48MM X 45YD BLACK 500 48MM X 45YD BLACK
Polyken Berry Plastics black duct tape comes in a 48 mm width, 45 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 50 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 11 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant. This duct tape meets the following standards: LEED.

Polyken Berry Plastics black duct tape comes in a 48 mm width, 45 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 50 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 11 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant. This duct tape meets the following standards: LEED.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 500 48MM X 45YD BLACK
Product Name Polyken Berry Plastics Black Duct Tape - 48 mm Width x 45 yd Length - 11 mil Thick - 500 48MM X 45YD BLACK
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Discs - 14 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details