3M 3M Scotch 2230-C Duct Tape - 1.88 in Width x 30 yd Length - 98006 70005024818

Description
3M Scotch 2230-C duct tape comes in a 1.88 in width, 30 yd length and is packaged 9 rolls per case. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.
Description
3M Scotch 2230-C duct tape comes in a 1.88 in width, 30 yd length and is packaged 9 rolls per case. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2230-C Duct Tape - 1.88 in Width x 30 yd Length - 98006 - 051131-98006 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2230-C Duct Tape - 1.88 in Width x 30 yd Length - 98006
051131-98006
3M Scotch 2230-C Duct Tape - 1.88 in Width x 30 yd Length - 98006 051131-98006
3M Scotch 2230-C duct tape comes in a 1.88 in width, 30 yd length and is packaged 9 rolls per case. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

3M Scotch 2230-C duct tape comes in a 1.88 in width, 30 yd length and is packaged 9 rolls per case. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-98006
Product Name 3M Scotch 2230-C Duct Tape - 1.88 in Width x 30 yd Length - 98006
Width 1.88 inches (47.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Double Sided Tapes - 1612918 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 1.97 inches (50 mm)
View Details
4 mil Polyethylene Surface Protection - 4188 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0040 inches (0.1016 mm)
View Details