3M 3M 365 White Cloth Tape - 2 in Width x 60 yd Length - 8.3 mil Thick - 04277 70006111085

Description
3M 365 white cloth tape comes in a 2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.
Description
3M 365 white cloth tape comes in a 2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 365 White Cloth Tape - 2 in Width x 60 yd Length - 8.3 mil Thick - 04277 - 021200-04277 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 365 White Cloth Tape - 2 in Width x 60 yd Length - 8.3 mil Thick - 04277
021200-04277
3M 365 White Cloth Tape - 2 in Width x 60 yd Length - 8.3 mil Thick - 04277 021200-04277
3M 365 white cloth tape comes in a 2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

3M 365 white cloth tape comes in a 2 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04277
Product Name 3M 365 White Cloth Tape - 2 in Width x 60 yd Length - 8.3 mil Thick - 04277
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
PVC Identification Tape - 4163 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; PVC Identification Tape
Thickness 0.0059 inches (0.1499 mm)
Adhesive PVC - Polyvinylchloride
View Details