"Glass Cloth Tape Silicone Thermosetting Adhesive White 1.00"" (25.40mm) X 66' (20.1m) 22 yds"
3M 69 white cloth tape comes in a 1/4 in width, 36 yd length, uses a silicone adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +392 F. Provides a tensile strength of 180 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.
3M 69 white cloth tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 50 per case. Can be used to a maximum temperature of +392 F. Provides a tensile strength of 180 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.
3M 69 white cloth tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +392 F. Provides a tensile strength of 180 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.
3M 69 white cloth tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +392 F. Provides a tensile strength of 180 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.
3M 69 white cloth tape comes in a 3/8 in width, 36 yd length, uses a silicone adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +392 F. Provides a tensile strength of 180 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.
| DigiKey | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Thermal Insulating Tapes | Industrial Tapes | Industrial Tapes | Industrial Tapes | Industrial Tapes | Industrial Tapes |
| Product Number | 3M162563-ND | 054007-27308 | 054007-27311 | 054007-27312 | 054007-27310 | 054007-27309 |
| Product Name | Tape | 3M 69 White Cloth Tape - 1/4 in Width x 36 yd Length - 7 mil Thick - 27308 | 3M 69 White Cloth Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - 27311 | 3M 69 White Cloth Tape - 1 in Width x 36 yd Length - 7 mil Thick - 27312 | 3M 69 White Cloth Tape - 1/2 in Width x 36 yd Length - 7 mil Thick - 27310 | 3M 69 White Cloth Tape - 3/8 in Width x 36 yd Length - 7 mil Thick - 27309 |
| Type | Silicone | |||||
| Materials of Construction | Cloth / Fabric; Fiberglass / Glass | |||||
| Color | White | White | White | White | White | White |
| Width | 0.2500 inches (6.35 mm) | 0.7500 inches (19.05 mm) | 1 inches (25.4 mm) | 0.5000 inches (12.7 mm) | 0.3750 inches (9.53 mm) |