3M 3M 3650 White Cloth Tape - 5 in Width x 60 yd Length - 8.3 mil Thick - 85653 70006163672

Description
3M 3650 white cloth tape comes in a 5 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: +40 F to +450 F. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.
Description
3M 3650 white cloth tape comes in a 5 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: +40 F to +450 F. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 3650 White Cloth Tape - 5 in Width x 60 yd Length - 8.3 mil Thick - 85653 - 021200-85653 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3650 White Cloth Tape - 5 in Width x 60 yd Length - 8.3 mil Thick - 85653
021200-85653
3M 3650 White Cloth Tape - 5 in Width x 60 yd Length - 8.3 mil Thick - 85653 021200-85653
3M 3650 white cloth tape comes in a 5 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: +40 F to +450 F. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

3M 3650 white cloth tape comes in a 5 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: +40 F to +450 F. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-85653
Product Name 3M 3650 White Cloth Tape - 5 in Width x 60 yd Length - 8.3 mil Thick - 85653
Color White
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details