3M 3M 390 Silver Cloth Tape - 2 in Width x 60 yd Length - 11.7 mil Thick - 06971 70002310160

Description
3M 390 silver cloth tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 48 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 11.7 mil thickness.
Description
3M 390 silver cloth tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 48 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 11.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 390 Silver Cloth Tape - 2 in Width x 60 yd Length - 11.7 mil Thick - 06971 - 021200-06971 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 390 Silver Cloth Tape - 2 in Width x 60 yd Length - 11.7 mil Thick - 06971
021200-06971
3M 390 Silver Cloth Tape - 2 in Width x 60 yd Length - 11.7 mil Thick - 06971 021200-06971
3M 390 silver cloth tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 48 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 11.7 mil thickness.

3M 390 silver cloth tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 48 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 11.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-06971
Product Name 3M 390 Silver Cloth Tape - 2 in Width x 60 yd Length - 11.7 mil Thick - 06971
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 25 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details