3M 3M 365 White Cloth Tape - 3/4 in Width x 60 yd Length - 8.3 mil Thick - 03019 70006111069

Description
3M 365 white cloth tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: +40 F to +450 F. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.
Description
3M 365 white cloth tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: +40 F to +450 F. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 365 White Cloth Tape - 3/4 in Width x 60 yd Length - 8.3 mil Thick - 03019 - 021200-03019 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 365 White Cloth Tape - 3/4 in Width x 60 yd Length - 8.3 mil Thick - 03019
021200-03019
3M 365 White Cloth Tape - 3/4 in Width x 60 yd Length - 8.3 mil Thick - 03019 021200-03019
3M 365 white cloth tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: +40 F to +450 F. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

3M 365 white cloth tape comes in a 3/4 in width, 60 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: +40 F to +450 F. Provides a tensile strength of 139 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 8.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03019
Product Name 3M 365 White Cloth Tape - 3/4 in Width x 60 yd Length - 8.3 mil Thick - 03019
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 494679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 0.7480 inches (19 mm)
Thickness 0.0138 inches (0.3500 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details