3M Tape 4-5-421

Description
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 15' (4.6m) 5 yds"
Request a Quote Datasheet
Description
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 15' (4.6m) 5 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 4-5-421-ND - DigiKey
Thief River Falls, MN, United States
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 15' (4.6m) 5 yds"

"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 15' (4.6m) 5 yds"

Buy Now Datasheet
Tape, 4.57M X 101.6Mm, Silver, Lead Foil; Adhesive Type 3M - 99Y6557 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Silver, Lead Foil; Adhesive Type 3M
99Y6557
Tape, 4.57M X 101.6Mm, Silver, Lead Foil; Adhesive Type 3M 99Y6557
TAPE, 4.57M X 101.6MM, SILVER, LEAD FOIL; Adhesive Type:Rubber Adhesive; Tape Type:Lead; Conductivity:Conduct ive; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Silver RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, SILVER, LEAD FOIL; Adhesive Type:Rubber Adhesive; Tape Type:Lead; Conductivity:Conductive; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable and Electrical Tapes Adhesive Tapes
Product Number 4-5-421-ND 99Y6557
Product Name Tape Tape, 4.57M X 101.6Mm, Silver, Lead Foil; Adhesive Type 3M
Type Electrical Foil Tape; Adhesive Tape; Industrial Tape
Color Silver
Backing Material Metal Foil
Adhesive Rubber Rubber; Rubber Adhesive
Unlock Full Specs
to access all available technical data