3M Tape 4-5-420

Description
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 15' (4.6m) 5 yds"
Request a Quote Datasheet
Description
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 15' (4.6m) 5 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 4-5-420-ND - DigiKey
Thief River Falls, MN, United States
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 15' (4.6m) 5 yds"

"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 15' (4.6m) 5 yds"

Buy Now Datasheet
Tape, 4.57M X 101.6Mm, Silver, Lead Foil; Adhesive Type 3M - 99Y6556 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Silver, Lead Foil; Adhesive Type 3M
99Y6556
Tape, 4.57M X 101.6Mm, Silver, Lead Foil; Adhesive Type 3M 99Y6556
TAPE, 4.57M X 101.6MM, SILVER, LEAD FOIL; Adhesive Type:Rubber Adhesive; Tape Type:Lead; Conductivity:Conduct ive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Silver RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, SILVER, LEAD FOIL; Adhesive Type:Rubber Adhesive; Tape Type:Lead; Conductivity:Conductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable and Electrical Tapes Adhesive Tapes
Product Number 4-5-420-ND 99Y6556
Product Name Tape Tape, 4.57M X 101.6Mm, Silver, Lead Foil; Adhesive Type 3M
Type Electrical Foil Tape; Adhesive Tape; Industrial Tape
Color Silver
Backing Material Metal Foil
Adhesive Rubber Rubber; Rubber Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2502686-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Glass Cloth Discs - GC00312 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details