3M Tape 6-5-421

Description
"Lead Foil Tape Rubber Adhesive Silver 6.00"" (152.40mm) X 15' (4.6m) 5 yds"
Request a Quote Datasheet
Description
"Lead Foil Tape Rubber Adhesive Silver 6.00"" (152.40mm) X 15' (4.6m) 5 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 6-5-421-ND - DigiKey
Thief River Falls, MN, United States
"Lead Foil Tape Rubber Adhesive Silver 6.00"" (152.40mm) X 15' (4.6m) 5 yds"

"Lead Foil Tape Rubber Adhesive Silver 6.00"" (152.40mm) X 15' (4.6m) 5 yds"

Buy Now Datasheet
Tape, 4.57M X 152.4Mm, Silver, Lead Foil; Adhesive Type 3M - 99Y6985 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, Silver, Lead Foil; Adhesive Type 3M
99Y6985
Tape, 4.57M X 152.4Mm, Silver, Lead Foil; Adhesive Type 3M 99Y6985
TAPE, 4.57M X 152.4MM, SILVER, LEAD FOIL; Adhesive Type:Rubber Adhesive; Tape Type:Lead; Conductivity:Conduct ive; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Silver RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, SILVER, LEAD FOIL; Adhesive Type:Rubber Adhesive; Tape Type:Lead; Conductivity:Conductive; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable and Electrical Tapes Adhesive Tapes
Product Number 6-5-421-ND 99Y6985
Product Name Tape Tape, 4.57M X 152.4Mm, Silver, Lead Foil; Adhesive Type 3M
Type Electrical Foil Tape; Adhesive Tape; Industrial Tape
Color Silver
Backing Material Metal Foil
Adhesive Rubber Rubber; Rubber Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Splicing Tape - 253 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Splicing Tape
Backing Paper
Adhesive Flatback Paper
View Details
ESD Tapes - 4439828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Dielectric / Insulating
Color Clear
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details