Black Box Datasheets for Patch Cables and Cords
Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines between communications and electronic devices.
Patch Cables and Cords: Learn more
| Product Name | Notes |
|---|---|
| All conductors straight wired. Removable hoods enable you to repin cable custom applications. 25-Conductor Cable Supports 25 leads on the DB25 connector.Ideal for applications that use all leads and also... | |
| All-purpose flat-satin cable for voice and data applications running up to 1 Mbps. Stranded conductor. Guaranteed for life! | |
| Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket. | |
| Cable is Siamese-style with two conductors. For superior performance, conductors are solid, silver-plated, 26 AWG copper. Low attenuation at standard frequencies. For indoor environments. UL® listed to NEC® and CEC... | |
| Coax cable custom made for IBM 3270 and WANG systems. | |
| Connect any serial device, such as printers and monitors. Features 100% aluminum foil shield for noise protection. Metal EMI/RFI hoods are removable for repinning. All nine pins are wired straight... | |
| Connect any serial device, such as printers and monitors. Features a 100% aluminum foil shield for noise protection. Use to connect any serial device. | |
| Eliminates the need to punch down multiple conductors. Ideal for extending data and voice circuits from 25-pair patch panels or punchdowns. Use with 10BASE-T, 100BASE-TX, 1000BASE-T, broadband video, and more. | |
| For CAT5 100MHz crossover applications. Features stranded, 24 AWG conductors, 4 pairs, basic RJ-45 connectors, and a PVC jacket. Guaranteed for life! | |
| For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male... | |
| High-quality flat-satin cable for data and voice applications. For typical telephone use. Stranded conductor. | |
| High-quality flat-satin cable for data and voice applications. Stranded conductor. All-purpose cables are for voice and data applications running up to 1 Mbps. | |
| High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life! | |
| Ideal for connecting FRADs and Frame Relay equipment with DB25 connectors to CSUs with M/34 connectors. Adapts V.35 signals on a DB25 (RS-530-A) connector to an M/34 Winchester® block connector. | |
| Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. | |
| In noisy environments, they're made for up to 50 feet. In quiet environments, use up to 500 feet. 24-AWG stranded copper conductors. Die-cast, removable a DB25 connector. 7 conductors (3-1/2)... | |
| In RS-530, the DTE serializes data bits, and the DCE doesn't restrict the bit sequence. Communication is binary, serial, and synchronous or asynchronous. Send data at half or full-duplex, and... | |
| Male screw locks are standard. All conductors are straight wired for connecting the serial output of your computer to a switch box. Break RS-232's 50-foot distance barrier with these cables. | |
| Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar... | |
| Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black. | |
| Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. | |
| Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. Heavy-duty construction. Also available in black. | |
| NEC CL2 compliant. Not for use in risers or plenums. Low capacitance. Male screw locks are standard. | |
| Optional molded boots prevent cable kinks and provide strain relief. Quantity discounts are available. Also available in red, blue, yellow, and green. Straight-pinned cables with molded boots or basic connectors... | |
| Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are... | |
| Protect your data with a 100% foil shield plus an 85% tinned copper-braided shield. EMI/RFI-resistant hoods stop damaging noise at the connection. In extra-quiet environments, use these cables for long... | |
| RS-232 data cable designed to connect printers, modems, and other peripherals. Connect your IBM AT or PC or compatible to asynchronous modems of any speed. | |
| RS-232 data cable designed to connect printers, modems, and other peripherals. Connect your IBM® AT® or PC or compatible to asynchronous modems of any speed. 9-conductor configuration, 24 AWG. Foil... | |
| Terminated with DB37 and DB25 connectors in your choice of connector combinations. | |
| The 25-pair cable is available for PVC (ELN25T) or plenum (ELN25TP) applications. 50-pair cable (EMN50T) is comprised of two ELN25T PVC cables bundled together. | |
| The CAT5 cable you need for USOC pinning. | |
| This cable has a 180° right-angle hood to protect its bend radius. Ideal for extending data and voice circuits from 25-pair patch panels or punchdowns. Use with 10BASE-T, 100BASE-TX, 1000BASE-T,... | |
| Use to connect any serial device, such as printers and monitors. Features a 100% aluminum foil shield for noise protection. Metal EMI/RFI hoods are removable for repinning. All nine pins... | |
| Use with all your RS-449 devices. Terminated with RS-449 (DB37) crimp connectors. Specific lengths and other gender combinations are available. Guaranteed for life! | |
| User-Programmable Communications Adapter Plus (CAP) (CMA005A, CMA005C) Communications Adapter Plus (CAP) (CMA02A, CMA02C) Programmable Security Guard (SD015A) Questions? Contact our FREE Tech Support. |
| << Prev | Next >> |