Black Box 4' GN CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-004-GN

Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.
Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Suppliers

Company
Product
Description
Supplier Links
4' GN CAT6 250MHz Ethernet Patch Cable UTP PVC - CAT6PC-004-GN - Black Box
Lawrence, PA, USA
4' GN CAT6 250MHz Ethernet Patch Cable UTP PVC
CAT6PC-004-GN
4' GN CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-004-GN
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT6PC-004-GN
Product Name 4' GN CAT6 250MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
D-Sub Cables - A7FFB-0910G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details
Stability Cables - SV-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details