Black Box 6' RD CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-006-RD

Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.
Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Suppliers

Company
Product
Description
Supplier Links
6' RD CAT6 250MHz Ethernet Patch Cable UTP PVC - CAT6PC-006-RD - Black Box
Lawrence, PA, USA
6' RD CAT6 250MHz Ethernet Patch Cable UTP PVC
CAT6PC-006-RD
6' RD CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-006-RD
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Supplier's Site
Cable for Computer Nework Etc… - 19261422 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19261422
Cable for Computer Nework Etc… 19261422
PATCH CABLE, UTP, PVC, SNAGLESS, ROUND 6FT, 1.8M, RED,CAT6, 100MHZ, ETHERNET . FREE 2 YEAR RADWELL WARRANTY

PATCH CABLE, UTP, PVC, SNAGLESS, ROUND 6FT, 1.8M, RED,CAT6, 100MHZ, ETHERNET . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Black Box Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number CAT6PC-006-RD 19261422
Product Name 6' RD CAT6 250MHz Ethernet Patch Cable UTP PVC Cable for Computer Nework Etc…
Application LAN / Ethernet; Networking Computer
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details