Black Box Datasheets for Patch Cables and Cords
Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines between communications and electronic devices.
Patch Cables and Cords: Learn more
| Product Name | Notes |
|---|---|
| Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket. | |
| Ideal for AT-to-AT file transfers. Gray PVC jacket with metal (EMI/RFI) hoods. Has 115-ohm nominal impedance at 1 MHz or above. Crosses Pins 2 and 3 for RS-232 standards compliance. | |
| In RS-530, the DTE serializes data bits, and the DCE doesn't restrict the bit sequence. Communication is binary, serial, and synchronous or asynchronous. Send data at half- or full-duplex, and... | |
| Need to transfer files between your AT computers? Just attach this cable between your AT serial ports and you're ready to transfer data. NOTE: Standard male/male versions are also in... | |
| Need to transfer files between your AT computers? Just attach this cable between your AT serial ports and you're ready to transfer data. | |
| Need to transfer files between your AT computers? Just attach this cable between your AT serial ports and youre ready to transfer data. NOTE: Standard male/male versions are also in... | |
| Need to transfer files between your AT computers? Just attach this cable between your AT serial ports and youre ready to transfer data. | |
| Solid, dependable CAT6 backbone cable for new and existing networks. Meets or exceeds CAT6 specifications. Use in 1000BASE-T, 100BASE-T, and other high-speed, high-bandwidth applications. Cable construction: straight-pinned, 4-pair, T568B. | |
| Supports ATM and 100BASE-TX up to 100 Mbps. Improves near-end crosstalk (NEXT). Better capacitance (15 pF/ft.) means less signal attenuation. Lower attenuation ratings at higher frequencies provide a better signal... | |
| This 25-conductor RS-232 ribbon cable comes with one male and one female DB25 connector on each end, so you have a perfect match every time. | |
| Unlock cable Locking Pins. |
| << Prev |