Black Box 10' BK 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-010-BK-25PAK

Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.
Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Suppliers

Company
Product
Description
Supplier Links
10' BK 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC - CAT6PC-010-BK-25PAK - Black Box
Lawrence, PA, USA
10' BK 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC
CAT6PC-010-BK-25PAK
10' BK 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-010-BK-25PAK
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT6PC-010-BK-25PAK
Product Name 10' BK 25-PK CAT6 250MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1861663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
2+2 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC10468F1-0450L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 21.33 ft (65 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Stability Cables - SP-24-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details