Black Box Datasheets for Patch Cables and Cords

Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines between communications and electronic devices.
Patch Cables and Cords: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Foiled augmented Category 6 cable designed for 10GBASE-T applications. Meets or exceeds all augmented CAT6 performance requirements. Supports high-end applications such as 10GBASE-T and beyond. Compatible with T568A and T568B...
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better...
Our best CAT6 patch cable. Each cable is lab tested (includes report) for true CAT6 component performance. Tested to 550 MHz. For 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and...
Patent-pending push-pull boot design makes it easy to insert and remove cables in high-density data center applications, such as blade servers, patch panels, and switches. Slim design enables easy access...
Patented TERA shield quadrant plug design isolates pairs. The 1- and 4-pair cables enable multiple applications from a single 4-pair outlet. Use in demanding applications such as broadband video or...
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.

<< Prev Next >>