Black Box Datasheets for Patch Cables and Cords
Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines between communications and electronic devices.
Patch Cables and Cords: Learn more
| Product Name | Notes |
|---|---|
| Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm). | |
| Cable construction: 24 AWG solid conductor, straight-pinned, 4-pair, T568B, molded hoods. Shielding: Mylar® tape. HDPE insulation: 0.009" (0.225 mm). Also available in other colors. | |
| Features four pairs, RJ45 connectors, and a PVC jacket. Stranded conductors. Basic connectors. | |
| For the perfect fit, choose from a whole family of cables with almost every combination of right angles: down/down, down/straight, and down/up. Tab faces up or down depending on the... | |
| For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways. | |
| Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC... | |
| Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar... | |
| Meets or exceeds CAT5e T568B standards. Molded boots help prevent cable kinks and provide excellent strain relief. Features stranded conductors for short runs. Has four pairs, 24 AWG construction, RJ-45... | |
| Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low... | |
| Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics. | |
| Use for 100BASE-TX and other 100-MHz applications. Features stranded conductors for short runs. Basic connectors provide reliable performance. Features four pairs, 24 AWG construction, RJ-45 connectors, straight pinning, and a... |
| << Prev | Next >> |