Black Box 10' GY CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-010-GY

Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.
Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Suppliers

Company
Product
Description
Supplier Links
10' GY CAT6 250MHz Ethernet Patch Cable UTP PVC - CAT6PC-010-GY - Black Box
Lawrence, PA, USA
10' GY CAT6 250MHz Ethernet Patch Cable UTP PVC
CAT6PC-010-GY
10' GY CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-010-GY
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT6PC-010-GY
Product Name 10' GY CAT6 250MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details