Black Box 3FT Beige CAT5e 350MHz Crossover Patch Cable UTP CM Snagless EVCRB85-0003

Description
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.
Datasheet
Description
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3FT Beige CAT5e 350MHz Crossover Patch Cable UTP CM Snagless - EVCRB85-0003 - Black Box
Lawrence, PA, USA
3FT Beige CAT5e 350MHz Crossover Patch Cable UTP CM Snagless
EVCRB85-0003
3FT Beige CAT5e 350MHz Crossover Patch Cable UTP CM Snagless EVCRB85-0003
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.

Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.

Supplier's Site
Computers; Connector Type A Black Box - 02C0568 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C0568
Computers; Connector Type A Black Box 02C0568
COMPUTERS; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EVCRB85-0003 02C0568
Product Name 3FT Beige CAT5e 350MHz Crossover Patch Cable UTP CM Snagless Computers; Connector Type A Black Box
Application Networking Computer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details