Black Box 4' BK CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-004-BK

Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.
Description
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Suppliers

Company
Product
Description
Supplier Links
4' BK CAT6 250MHz Ethernet Patch Cable UTP PVC - CAT6PC-004-BK - Black Box
Lawrence, PA, USA
4' BK CAT6 250MHz Ethernet Patch Cable UTP PVC
CAT6PC-004-BK
4' BK CAT6 250MHz Ethernet Patch Cable UTP PVC CAT6PC-004-BK
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number CAT6PC-004-BK
Product Name 4' BK CAT6 250MHz Ethernet Patch Cable UTP PVC
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12G5-P-10-LE3 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
Connecting cable - 706-100/625-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details